Manufacturer: Molex, LLC
Win Source Part Number: 849313-5039600694
Series: 503960
Features: Position Card Connector
Package: Reel - TR
Family Name: 503960
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11267DKR, 5039600694-ND, WM11267CT, 503960-0694, WM11267TR
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
CONN MICRO SIMM PUSH-PUSH R/A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 849313-5039600694 | WM11267TR-ND | 5039600694 |
| Product Name | Memory Connectors - PC Card Sockets - 5039600694 | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |