Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215753-50394-8200
Packaging: Bulk
Pitch: 2.54 mm
Connector Type: Connector, PCB, Signal
Number of Rows: 2
Termination: Crimp
Contact Material: Brass, Bronze
Voltage Rating: 125 V
Number of Contacts: 20
Gender: Female
Length: 6.45 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Height: 2 mm
Contact Gender: Female
Plating: Nickel
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0503948200; 50394-8200..; 503948200;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 1.88 mm
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
Max Current Rating: 2 A
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 30 AWG
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215753-50394-8200 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 50394-8200 |