Molex Connectors 50394-8200

Description
2MM MGRID CRIMP WTB TERM LOOSE
Request a Quote Datasheet
Description
2MM MGRID CRIMP WTB TERM LOOSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 50394-8200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50394-8200
Connectors 50394-8200
2MM MGRID CRIMP WTB TERM LOOSE

2MM MGRID CRIMP WTB TERM LOOSE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Molex - 57H2162 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
57H2162
Contact, Socket, 24Awg, Crimp; Product Range Molex 57H2162
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 30-24Awg, Crimp; Product Range Molex - 83K3098 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Molex
83K3098
Contact, Socket, 30-24Awg, Crimp; Product Range Molex 83K3098
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24Awg, Crimp; Product Range Molex - 72AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
72AC7721
Contact, Socket, 24Awg, Crimp; Product Range Molex 72AC7721
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Milli-Grid 51110, 151100 RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Milli-Grid 50394 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Milli-Grid 51110, 151100 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50394-8200 50394-8200 57H2162 72AC7721
Product Name Connectors Contact, Socket, 24Awg, Crimp; Product Range Molex Contact, Socket, 24Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details