Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957838-503765-0098
Packaging: Tape & Reel (TR)
Connector Type: Connector, PCB, Power
Termination: Crimp
Current Rating: 1.5 A
Gender: Female
Length: 4.5 mm
Shielding: Unshielded
Voltage: 150 V
Orientation: Straight
Contact Plating: Gold
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 171639-1; 39-00-0039; 350550-1; 02-09-1104; 350536-1; 08-50-01065037650098
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 28 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 957838-503765-0098 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 503765-0098 |