CUT STRIP 1.0 WTB SIDE LATCH H=1.5
Connector
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Lock 503765 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Pico-Lock 503764 Series RoHS Compliant: Yes
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Lock 503765 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Pico-Lock 503764 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 503765-0098 | 503765-0098 | 31Y6161 |
| Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | Contact, Socket, 28Awg, Crimp; Product Range Molex | |
| Termination | Crimp |