Molex Connectors,Interconnects 5037640401

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Contact Termination: Solder, PCB Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Contact Termination: Solder, PCB Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Contact Termination: Solder, PCB Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Contact Termination: Solder, PCB
Fastening Type: Spring Lock

Buy Now Datasheet
Rectangular Connector Housings - WM10653-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM10653-ND
Rectangular Connector Housings WM10653-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5037640401
Electronic Connector 319-5037640401
CONN RCPT HSG 4POS 1.00MM Product overview: 5037640401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5037640401 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 4POS 1.00MM Product overview: 5037640401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5037640401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM10653-ND 319-5037640401
Product Name Connectors,Interconnects Rectangular Connector Housings Electronic Connector
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details