Molex Conn Housing, Rcpt, 6Pos, 1Row, 1Mm; Product Range Molex 503764-0601

Description
CONN HOUSING, RCPT, 6POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 6POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 6Pos, 1Row, 1Mm; Product Range Molex - 98AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 6Pos, 1Row, 1Mm; Product Range Molex
98AC8177
Conn Housing, Rcpt, 6Pos, 1Row, 1Mm; Product Range Molex 98AC8177
CONN HOUSING, RCPT, 6POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 6POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 6Pos, 1Mm Rohs Compliant Molex - 85AJ8147 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 1Mm Rohs Compliant Molex
85AJ8147
Connector Housing, Rcpt, 6Pos, 1Mm Rohs Compliant Molex 85AJ8147
CONNECTOR HOUSING, RCPT, 6POS, 1MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 6POS, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8177
Product Name Conn Housing, Rcpt, 6Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details