Molex Conn Housing, Rcpt, 5Pos, 1Row, 1Mm; Product Range Molex 503764-0501

Description
CONN HOUSING, RCPT, 5POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 5POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 5Pos, 1Row, 1Mm; Product Range Molex - 98AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 5Pos, 1Row, 1Mm; Product Range Molex
98AC8176
Conn Housing, Rcpt, 5Pos, 1Row, 1Mm; Product Range Molex 98AC8176
CONN HOUSING, RCPT, 5POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 5POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8176
Product Name Conn Housing, Rcpt, 5Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details