Molex Connector, Rcpt, 4Pos, 1Row, 1Mm; Product Range Molex 503764-0401

Description
CONNECTOR, RCPT, 4POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 1Mm; Product Range Molex - 01AH8533 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 1Mm; Product Range Molex
01AH8533
Connector, Rcpt, 4Pos, 1Row, 1Mm; Product Range Molex 01AH8533
CONNECTOR, RCPT, 4POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 1MM; Product Range:Pico-Lock 503764; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1mm; For Use With:503765 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8533
Product Name Connector, Rcpt, 4Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details