Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963081-503763-0691
Number of Rows: 1
Gender: Male
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Categories: Circular Connectors - Housings
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Conn Wire to Board HDR 6 POS 1mm Solder RA SMD T/R Product overview: 503763-0691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503763-0691 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 6POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Lock 503763 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 503763-0691 | 963081-503763-0691 | 316-503763-0691 | 98AC8174 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 503763-0691 | SMD Electronic Connector | Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |