Connector
CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Lock 503763 Series RoHS Compliant: Yes
Pico-Lock 1.0 W/B Header Assy ETP 3P
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 503763-0391 | 98AC8172 |
| Product Name | Connector, Header, 3Pos, 1Row, 1Mm; Connector Systems Molex |