Molex Connectors Crimp Housings, Series Mating PCB Headers 503763-0291

Description
CUT TAPE - 1.00MM PITCH PICO-LOCK SMT, HEADER, RA
Request a Quote Datasheet
Description
CUT TAPE - 1.00MM PITCH PICO-LOCK SMT, HEADER, RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 503763-0291 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
503763-0291
Connectors Crimp Housings, Series Mating PCB Headers 503763-0291
CUT TAPE - 1.00MM PITCH PICO-LOCK SMT, HEADER, RA

CUT TAPE - 1.00MM PITCH PICO-LOCK SMT, HEADER, RA

Buy Now
Singapore, Singapore
1.5A Electronic Connector
2027-503763-0291
1.5A Electronic Connector 2027-503763-0291
2 Pos Male RA Header, 1.0mm Pitch, 1.5A, Gold, SM Product overview: 503763-0291 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-503763-0291 can be used for catalog matching and distributor lookup.

2 Pos Male RA Header, 1.0mm Pitch, 1.5A, Gold, SM Product overview: 503763-0291 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-503763-0291 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 503763-0291 - 980207-503763-0291 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 503763-0291
980207-503763-0291
Circular Connectors - Circular Connectors - Housings - 503763-0291 980207-503763-0291
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980207-503763-0291 Packaging: Digi-Reel® Number of Positions: 2 Pitch: 1 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Detent Voltage Rating: 150 V Current Rating: 1.5 A Number of Contacts: 2 Gender: Male Number of Circuits: 2 Orientation: Right Angle Contact Plating: Gold Number of Pins: 2 Categories: Circular Connectors - Housings Country of Origin: MY Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980207-503763-0291
Packaging: Digi-Reel®
Number of Positions: 2
Pitch: 1 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Detent
Voltage Rating: 150 V
Current Rating: 1.5 A
Number of Contacts: 2
Gender: Male
Number of Circuits: 2
Orientation: Right Angle
Contact Plating: Gold
Number of Pins: 2
Categories: Circular Connectors - Housings
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 2436904 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436904
PCB Headers 2436904
Molex 503763-0291 PCB Header

Molex 503763-0291 PCB Header

Supplier's Site
PCB Headers - 2436904P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436904P
PCB Headers 2436904P
Molex 503763-0291 PCB Header

Molex 503763-0291 PCB Header

Supplier's Site
PCB Headers - 2436903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2436903
PCB Headers 2436903
Molex 503763-0291 PCB Header

Molex 503763-0291 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503763-0291 2027-503763-0291 980207-503763-0291 2436904 503763-0291
Product Name Connectors Crimp Housings, Series Mating PCB Headers 1.5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 503763-0291 PCB Headers
Gender Male / Plug
Termination Solder Solder
Voltage Rating 150 volts 150 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details