Molex Rectangular Connectors - 0050375083 50375083

Description
Manufacturer: Molex, LLC Win Source Part Number: 904435-0050375083 Series: Mini-SPOX 5264 Features: 8 Rectangular Connectors - Housings Receptacle - 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 50375 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-37-5083-P, 0050375083-P, 50375083-P, 0050-37-5083, 50-37-5083, 50375083, WM18878-ND, 5264-08, 23-0050375083, 50-37-5083-ND, 50-37-5083-P, WM18878
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904435-0050375083 Series: Mini-SPOX 5264 Features: 8 Rectangular Connectors - Housings Receptacle - 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 50375 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-37-5083-P, 0050375083-P, 50375083-P, 0050-37-5083, 50-37-5083, 50375083, WM18878-ND, 5264-08, 23-0050375083, 50-37-5083-ND, 50-37-5083-P, WM18878
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0050375083 - 904435-0050375083 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0050375083
904435-0050375083
Rectangular Connectors - 0050375083 904435-0050375083
Manufacturer: Molex, LLC Win Source Part Number: 904435-0050375083 Series: Mini-SPOX 5264 Features: 8 Rectangular Connectors - Housings Receptacle - 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 50375 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-37-5083-P, 0050375083-P, 50375083-P, 0050-37-5083, 50-37-5083, 50375083, WM18878-ND, 5264-08, 23-0050375083, 50-37-5083-ND, 50-37-5083-P, WM18878

Manufacturer: Molex, LLC
Win Source Part Number: 904435-0050375083
Series: Mini-SPOX 5264
Features: 8 Rectangular Connectors - Housings Receptacle - 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 50375
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0050-37-5083-P, 0050375083-P, 50375083-P, 0050-37-5083, 50-37-5083, 50375083, WM18878-ND, 5264-08, 23-0050375083, 50-37-5083-ND, 50-37-5083-P, WM18878

Buy Now Datasheet
Connectors - 50375083 - ODG (Origin Data Global)
Shenzhen, China
Connectors
50375083
Connectors 50375083
-55℃~+105℃ 2.5mm 1x8P Mini-SPOX(5264) 8 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

-55℃~+105℃ 2.5mm 1x8P Mini-SPOX(5264) 8 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 904435-0050375083 50375083
Product Name Rectangular Connectors - 0050375083 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers