Molex Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings 50375063

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors-Rectangul ar Connector Housings Series: Mini-SPOX 5264 Package: Bulk Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line) Operating Temperature: -55°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors-Rectangul ar Connector Housings Series: Mini-SPOX 5264 Package: Bulk Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line) Operating Temperature: -55°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors-Rectangul ar Connector Housings Series: Mini-SPOX 5264 Package: Bulk Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line) Operating Temperature: -55°C ~ 105°C

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings
Series: Mini-SPOX 5264
Package: Bulk
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.098" (2.50mm)
Mounting Type: Free Hanging (In-Line)
Operating Temperature: -55°C ~ 105°C

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
50375063
Connectors >> Rectangular Connectors Housings 50375063
2.5mm 1x6P 6 1 不带 P=2.5mm Rectangular Connectors Housings ROHS

2.5mm 1x6P 6 1 不带 P=2.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 50375063
Product Name Connectors, Interconnects -Rectangular Connectors-Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details