The Molex Mini-SPOX Connector (part number 98K9649) is a 2-position, 1-row receptacle connector designed for wire-to-board applications. It features a 2.50mm pitch and is suitable for crimp termination. The connector is constructed to operate within a temperature range of -40¬8C to +105¬8C and is compliant with RoHS regulations. It includes a friction lock mechanism to ensure secure mating and is polarized to prevent incorrect connections. The connector is not stackable and is packaged in bags for convenience. It is compatible with Mini-SPOX vertical and right-angle shrouded PCB headers, making it versatile for various engineering projects.
CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:Mini-SPOX 5264 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 98K9649 |
| Product Name | Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Pitch Spacing Molex |