Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108026-50372-8000
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 3 A
Gender: Female
Length: 4.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Height: 2.33 mm
Material: Bronze
Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0503728000; 503-72-8000; 50372-8000 .; 50372-8000.; 503728000;
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 1.88 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 26 AWG
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 26 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108026-50372-8000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 50372-8000 |