Molex Headers, Male Pins 5036601010

Description
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5036601010-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5036601010-ND
Headers, Male Pins 5036601010-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 5036601010 - 1157970-5036601010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 5036601010
1157970-5036601010
Circular Connectors - Circular Connectors - Housings - 5036601010 1157970-5036601010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157970-5036601010 Number of Positions: 10 Pitch: 2.0066 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Brass Housing Material: Polybutylene Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: White Material: Brass Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 11.35 mm Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC ELV: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157970-5036601010
Number of Positions: 10
Pitch: 2.0066 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Housing Material: Polybutylene
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Material: Brass
Plating: Nickel
Categories: Circular Connectors - Housings
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 11.35 mm
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
ELV: Compliant
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 5036601010-ND 1157970-5036601010
Product Name Headers, Male Pins Circular Connectors - Circular Connectors - Housings - 5036601010
Connector Type Header Connector; Header Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data