"51 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Conn FFC/FPC Connector SKT 51 POS 0.3mm Solder RA SMD Easy-On™ T/R Product overview: 5035665102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5035665102 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1294088-5035665102
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Easy-On 503566
Number of Positions: 51
Pitch: 0.012" (0.30mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.037" (0.95mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0, UL94 HB
Housing Color: White
Standard Package: 24,000
Mating Cycles: 10
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
HTSUS: 8536.69.4051
Mfr: Molex
Other Names: 503566-5102
Base Product Number: 503566
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5035665102-ND | 399-5035665102 | 1294088-5035665102 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.2 amps | 0.2 amps |