Connector
"41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
0.3 FPC E/O HSG ASSY 41CKT EMBSTP PKG / MOLEX
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 503566-4100 | 23-503566-4100TR-ND | 44AJ7961 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 0.3 Fpc E/o Hsg Assy 41Ckt Embstp Pkg / Molex Molex | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |