Molex SMD 50V Electronic Connector 503566-3900

Description
39 Pos FPC Receptacle, SMD/SMT, Gold, 0.012" Pitch, 50V Product overview: 503566-3900 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-503566-3900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39 Pos FPC Receptacle, SMD/SMT, Gold, 0.012" Pitch, 50V Product overview: 503566-3900 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-503566-3900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Electronic Connector
399-503566-3900
SMD 50V Electronic Connector 399-503566-3900
39 Pos FPC Receptacle, SMD/SMT, Gold, 0.012" Pitch, 50V Product overview: 503566-3900 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-503566-3900 can be used for catalog matching and distributor lookup.

39 Pos FPC Receptacle, SMD/SMT, Gold, 0.012" Pitch, 50V Product overview: 503566-3900 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-503566-3900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Electronic Wholesale - 503566-3900 - 759072-503566-3900 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 503566-3900
759072-503566-3900
Electronic Wholesale - 503566-3900 759072-503566-3900
Manufacturer: Molex Win Source Part Number: 759072-503566-3900 Packaging: Reel Number of Positions: 39 Pitch: 0.012" (0.30mm) Mounting Style: SMT, Right Angle Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Tabbed Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0, UL94 HB Housing Color: White Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled Mating Cycles: 10 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A

Manufacturer: Molex
Win Source Part Number: 759072-503566-3900
Packaging: Reel
Number of Positions: 39
Pitch: 0.012" (0.30mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.037" (0.95mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0, UL94 HB
Housing Color: White
Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Cycles: 10
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-503566-3900 503566-3900 759072-503566-3900
Product Name SMD 50V Electronic Connector Electronic Wholesale - 503566-3900
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female To N Male To N Female T-Shaped Adapter - ET-NFS-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details