Molex Electronic Connector 503566-3502

Description
FFC/FPC Connector, Product overview: 503566-3502 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503566-3502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC/FPC Connector, Product overview: 503566-3502 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503566-3502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
350-503566-3502
Electronic Connector 350-503566-3502
FFC/FPC Connector, Product overview: 503566-3502 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503566-3502 can be used for catalog matching and distributor lookup.

FFC/FPC Connector, Product overview: 503566-3502 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503566-3502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 503566-3502 - 964369-503566-3502 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 503566-3502
964369-503566-3502
FFC, FPC (FlatFlexible) Connectors - 503566-3502 964369-503566-3502
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964369-503566-3502 Number of Rows: 1 Number of Circuits: 35 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964369-503566-3502
Number of Rows: 1
Number of Circuits: 35
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
0.3 Fpc E/o Hsg Assy 35Ckt Embstp Pkg Rohs Compliant Molex - 84AC5436 - Newark, An Avnet Company
Chicago, IL, United States
0.3 Fpc E/o Hsg Assy 35Ckt Embstp Pkg Rohs Compliant Molex
84AC5436
0.3 Fpc E/o Hsg Assy 35Ckt Embstp Pkg Rohs Compliant Molex 84AC5436
0.3 FPC E/O HSG ASSY 35CKT EMBSTP PKG ROHS COMPLIANT: YES

0.3 FPC E/O HSG ASSY 35CKT EMBSTP PKG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-503566-3502 964369-503566-3502 84AC5436
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 503566-3502 0.3 Fpc E/o Hsg Assy 35Ckt Embstp Pkg Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details