Molex Connector, Fpc, 31Pos, 1Row, 0.3Mm; Pitch Spacing Molex 503566-3100

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 31Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 88T1951 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 31Pos, 1Row, 0.3Mm; Pitch Spacing Molex
88T1951
Connector, Fpc, 31Pos, 1Row, 0.3Mm; Pitch Spacing Molex 88T1951
CONNECTOR, FPC, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:Easy-On 503566 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 31POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:Easy-On 503566 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 503566-3100 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
503566-3100
FFC, FPC (Flat Flexible) Connector Assemblies 503566-3100
0.3 FPC E/O HSG ASSY 31CKT EMBST

0.3 FPC E/O HSG ASSY 31CKT EMBST

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503566-3100 88T1951 503566-3100
Product Name Connector, Fpc, 31Pos, 1Row, 0.3Mm; Pitch Spacing Molex FFC, FPC (Flat Flexible) Connector Assemblies
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details