Molex Connector, Fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex 503566-2500

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 88T1949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex
88T1949
Connector, Fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex 88T1949
CONNECTOR, FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 503566 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 503566 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 503566-2500 88T1949
Product Name Connector, Fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products