Molex Connector, Stacking, Header, 6Pos, 2Row; Mezzanine Connector Type Molex 503552-0620

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Header, 6Pos, 2Row; Mezzanine Connector Type Molex - 29T5823 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 6Pos, 2Row; Mezzanine Connector Type Molex
29T5823
Connector, Stacking, Header, 6Pos, 2Row; Mezzanine Connector Type Molex 29T5823
CONNECTOR, STACKING, HEADER, 6POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Stacking RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 6POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 503552-0620 29T5823
Product Name Connector, Stacking, Header, 6Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details