CONNECTOR, STACKING, RCPT, 16POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99R5668 |
| Product Name | Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex |
| Mounting | Surface Mount |