2.50mm SD Memory Card Connector PushPush
CUT TAPE - SD CARD PUSH/ PUSH NORMAL 9CKT EMBSTPPK
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 21968-503500-0991
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Memory Card Connectors RA SMT 2.95MM HT TOP PUSH PUSH
CONNECTOR, SD CARD, 9POS; Product Range:503500 Series; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface RoHS Compliant: Yes
CONNECTOR, SD CARD, 9POS; Product Range:503500 Series; Connector Type:SD Card; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Solder; RoHS Compliant: Yes
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push;
SD Card PUSH/PUSH Normal 9Ckt EmbsTpPkg
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8486730 | 503500-0991 | 503500-0991 | 21968-503500-0991 | 503500-0991 | 67X4869 | 71T7286 | 78R2268 | 78AC0345 |
| Product Name | Memory Card Connectors | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Memory Connectors - PC Card Sockets - 503500-0991 | Connectors | Connector, Sd Card, 9Pos; Product Range Molex | Connector, Sd Card, 9Pos; Product Range Molex | Connector, Sd Card, 9Pos; Memory / Card Type Molex | Sd Card Push/push Normal 9Ckt Embstppkg Molex | |
| Gender | Male / Plug; Female / Jack | ||||||||
| Termination | Push in | Surface | Solder | ||||||
| Mounting | Surface mount |