Molex 50V Electronic Connector 503480-2000

Description
20 Pos 0.5mm Pitch RA Receptacle, Gold, 50V Product overview: 503480-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503480-2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 0.5mm Pitch RA Receptacle, Gold, 50V Product overview: 503480-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503480-2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
350-503480-2000
50V Electronic Connector 350-503480-2000
20 Pos 0.5mm Pitch RA Receptacle, Gold, 50V Product overview: 503480-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503480-2000 can be used for catalog matching and distributor lookup.

20 Pos 0.5mm Pitch RA Receptacle, Gold, 50V Product overview: 503480-2000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-503480-2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 1789540 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1789540
FPC Connectors 1789540
Molex 503480-2000 FPC Connector

Molex 503480-2000 FPC Connector

Supplier's Site
FPC Connectors - 1788775 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1788775
FPC Connectors 1788775
Molex 503480-2000 FPC Connector

Molex 503480-2000 FPC Connector

Supplier's Site
FPC Connectors - 1789540P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1789540P
FPC Connectors 1789540P
Molex 503480-2000 FPC Connector

Molex 503480-2000 FPC Connector

Supplier's Site
Connectors - 503480-2000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
503480-2000
Connectors 503480-2000
CUT TAPE - 0.5 FPC E/O B/F ASSY 20CK STP PKG

CUT TAPE - 0.5 FPC E/O B/F ASSY 20CK STP PKG

Buy Now
FFC, FPC (FlatFlexible) Connectors - 503480-2000 - 981717-503480-2000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 503480-2000
981717-503480-2000
FFC, FPC (FlatFlexible) Connectors - 503480-2000 981717-503480-2000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981717-503480-2000 Packaging: Tape and Reel Number of Positions: 20 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 11.7 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Housing Color: White Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: KR Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown Wire/Cable Type: Straight ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981717-503480-2000
Packaging: Tape and Reel
Number of Positions: 20
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 20
Gender: Receptacle
Length: 11.7 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Housing Color: White
Material: Bronze
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Wire/Cable Type: Straight
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2685 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2685
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2685
CONN, FFC/FPC, R/A, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3382
Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3382
CONN, FFC/FPC, R/A, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Connectors - 503480-2000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503480-2000
Connectors 503480-2000
FFC & FPC Connectors .5mm FPC 20P CONN RA SMT B-FLIP DUAL

FFC & FPC Connectors .5mm FPC 20P CONN RA SMT B-FLIP DUAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-503480-2000 1789540 1789540P 503480-2000 981717-503480-2000 503480-2000 82AH2685 503480-2000
Product Name 50V Electronic Connector FPC Connectors FPC Connectors Connectors FFC, FPC (FlatFlexible) Connectors - 503480-2000 Conn, Ffc/fpc, R/a, 20Pos, 1Row, 0.5Mm Rohs Compliant Molex Connectors
Termination Solder Solder Solder
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data