Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 503480-1200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 503480-1200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
503480-1200
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 503480-1200
0.5 FPC E/O B/F ASSY 12CKT EM STP PKG

0.5 FPC E/O B/F ASSY 12CKT EM STP PKG

Buy Now
FPC Connectors - 2056007 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2056007
FPC Connectors 2056007
Molex 5034801200 FPC Connector

Molex 5034801200 FPC Connector

Supplier's Site
FPC Connectors - 2056007P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2056007P
FPC Connectors 2056007P
Molex 5034801200 FPC Connector

Molex 5034801200 FPC Connector

Supplier's Site
FPC Connectors - 2056006 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2056006
FPC Connectors 2056006
Molex 5034801200 FPC Connector

Molex 5034801200 FPC Connector

Supplier's Site
Connectors - 503480-1200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503480-1200
Connectors 503480-1200
FFC & FPC Connectors .5mm FPC 12P CONN RA SMT B-FLIP DUAL

FFC & FPC Connectors .5mm FPC 12P CONN RA SMT B-FLIP DUAL

Supplier's Site Datasheet
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 28X2813 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex
28X2813
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex 28X2813
CONNECTOR, FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
0.5 Fpc E/o B/f Assy 12Ckt Embstp Pkg Molex - 44AJ7934 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc E/o B/f Assy 12Ckt Embstp Pkg Molex
44AJ7934
0.5 Fpc E/o B/f Assy 12Ckt Embstp Pkg Molex 44AJ7934
0.5 FPC E/O B/F Assy 12Ckt EmbsTp Pkg

0.5 FPC E/O B/F Assy 12Ckt EmbsTp Pkg

Supplier's Site
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 74AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex
74AC2964
Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex 74AC2964
CONNECTOR, FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FPC, 12POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503480-1200 503480-1200 2056007 2056007P 503480-1200 28X2813 44AJ7934
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FPC Connectors FPC Connectors Connectors Connector, Fpc, 12Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc E/o B/f Assy 12Ckt Embstp Pkg Molex
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack Female / Jack
Termination Top and bottom contact Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10402402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details