Connector
Molex 503480-1000 FPC Connector
Molex 503480-1000 FPC Connector
FFC & FPC Connectors .5mm FPC 10P CONN RA SMT B-FLIP DUAL
CONNECTOR, FPC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 503480-1000 | 8967617 | 503480-1000 | 90Y9158 |
| Product Name | FPC Connectors | Connectors | Connector, Fpc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug | |||
| Termination | Top and bottom contact | Surface Mount |