Molex Connectors 503480-0800

Description
0.5 FPC E/O B/F ASSY 8CKT EMB TP PKG
Request a Quote Datasheet
Description
0.5 FPC E/O B/F ASSY 8CKT EMB TP PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 503480-0800 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
503480-0800
Connectors 503480-0800
0.5 FPC E/O B/F ASSY 8CKT EMB TP PKG

0.5 FPC E/O B/F ASSY 8CKT EMB TP PKG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FPC Connectors - 8967614 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
8967614
FPC Connectors 8967614
Molex 503480-0800 FPC Connector

Molex 503480-0800 FPC Connector

Supplier's Site
FPC Connectors - 1676364 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1676364
FPC Connectors 1676364
Molex 503480-0800 FPC Connector

Molex 503480-0800 FPC Connector

Supplier's Site
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 74AC2963 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Molex
74AC2963
Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Molex 74AC2963
CONNECTOR, FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 503480-0800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503480-0800
Connectors 503480-0800
FFC & FPC Connectors .5mm FPC 8P CONN RA SMT B-FLIP DUAL

FFC & FPC Connectors .5mm FPC 8P CONN RA SMT B-FLIP DUAL

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 503480-0800 503480-0800 8967614 74AC2963 503480-0800
Product Name Connectors FPC Connectors Connector, Fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connectors
Connector Type FPC / FFC
Gender Male / Plug
Termination Top and bottom contact Surface Mount
Unlock Full Specs
to access all available technical data