Molex 503480-0600 FPC Connector
CONNECTOR, FPC, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes
CONNECTOR, FPC, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 8967605 | 31Y6154 |
| Product Name | FPC Connectors | Connector, Fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex |
| Connector Type | FPC / FFC | |
| Gender | Male / Plug | |
| Termination | Top and bottom contact | Surface Mount |