Molex Connector, Fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex 503480-0400

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 78R2264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex
78R2264
Connector, Fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex 78R2264
CONNECTOR, FPC, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 503480 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 503480-0400 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503480-0400
Connectors 503480-0400
FFC & FPC Connectors .5mm FPC 4P CONN RA SMT B-FLIP DUAL

FFC & FPC Connectors .5mm FPC 4P CONN RA SMT B-FLIP DUAL

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503480-0400 78R2264 503480-0400
Product Name Connector, Fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers