Connector
MicroSD SMT Push-Push 128mm height
MicroSD SMT Push-Push 1.28mm height
CUT TAPE - MICRO SD PUSH/ PUSH NORMAL SUP R SMALL 8
Memory Card Connectors MICRO SD PUSH/PUSH NORMAL 1.28MM 8C
CONNECTOR, MICRO SD, 8POS; Product Range:503398 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 503398-1892 | 8801277P | 8801277 | 503398-1892 | 503398-1892 | 35X2791 |
| Product Name | Memory Card Connectors | Memory Card Connectors | Connectors | Connectors | Connector, Micro Sd, 8Pos; Product Range Molex | |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Mounting | Surface mount |