CONNECTOR, MICRO SD, 8POS; Product Range:503398 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONNECTOR, MICRO SD, 8POS; Product Range:503398 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AH0821 |
| Product Name | Connector, Micro Sd, 8Pos; Product Range Molex |
| Connector Type | Micro Connector and Nano Connector |