A range of CLIK-Mate⢠Series Wire to Board PCB Receptacle Bottom Entry connectors with a 1.5 mm pitch, colour Beige. The CLIK-Mate⢠Bottom Entry connector provides simplified assembly for applications such as LED lighting as well as PCB space saving.
Number of Contacts = 10
Number of Rows = 1
Pitch = 1.5mm
Type = Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 100 V
Series = CLIK-Mate
Delivery on production packaging - Reel. This product is non-returnable.
A range of CLIK-Mate⢠Series Wire to Board PCB Receptacle Bottom Entry connectors with a 1.5 mm pitch, colour Beige. The CLIK-Mate⢠Bottom Entry connector provides simplified assembly for applications such as LED lighting as well as PCB space saving.
Number of Contacts = 10
Number of Rows = 1
Pitch = 1.5mm
Type = Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 2A
Voltage Rating = 100 V
Series = CLIK-Mate
1.5 W/B SGL SMT BTM Entry 10Ckt ETPBeige RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 8280497P | 78AC0334 |
Product Name | 1.5 W/b Sgl Smt Btm Entry 10Ckt Etpbeige Rohs Compliant Molex | |
Category | Wire to Board Connector | |
Termination | Solder | |
Mounting | Surface Mount | |
Voltage Rating | 100 volts |