Molex SMD Electronic Connector 503308-1210

Description
Conn Board to Board PL 12 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503308-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503308-1210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board PL 12 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503308-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503308-1210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-503308-1210
SMD Electronic Connector 316-503308-1210
Conn Board to Board PL 12 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503308-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503308-1210 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 12 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503308-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-503308-1210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 503308-1210 - 907055-503308-1210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 503308-1210
907055-503308-1210
Rectangular Connectors - 503308-1210 907055-503308-1210
Manufacturer: Molex, LLC Win Source Part Number: 907055-503308-1210 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907055-503308-1210
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.4 B/b Plug Assy 12Ckt Embstp Pkg / Molex Molex - 44AJ7915 - Newark, An Avnet Company
Chicago, IL, United States
0.4 B/b Plug Assy 12Ckt Embstp Pkg / Molex Molex
44AJ7915
0.4 B/b Plug Assy 12Ckt Embstp Pkg / Molex Molex 44AJ7915
0.4 B/B PLUG ASSY 12CKT EMBSTP PKG / MOLEX

0.4 B/B PLUG ASSY 12CKT EMBSTP PKG / MOLEX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-503308-1210 907055-503308-1210 503308-1210 44AJ7915
Product Name SMD Electronic Connector Rectangular Connectors - 503308-1210 0.4 B/b Plug Assy 12Ckt Embstp Pkg / Molex Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers