Molex Circular Connectors - Circular Connectors - Housings - 503304-2640 503304-2640

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959967-503304-2640 Number of Positions: 26 Pitch: 406.4 µm Connector Type: Receptacle Number of Rows: 2 Mated Stacking Heights: 700 µm Number of Circuits: 26 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959967-503304-2640 Number of Positions: 26 Pitch: 406.4 µm Connector Type: Receptacle Number of Rows: 2 Mated Stacking Heights: 700 µm Number of Circuits: 26 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 503304-2640 - 959967-503304-2640 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 503304-2640
959967-503304-2640
Circular Connectors - Circular Connectors - Housings - 503304-2640 959967-503304-2640
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959967-503304-2640 Number of Positions: 26 Pitch: 406.4 µm Connector Type: Receptacle Number of Rows: 2 Mated Stacking Heights: 700 µm Number of Circuits: 26 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959967-503304-2640
Number of Positions: 26
Pitch: 406.4 µm
Connector Type: Receptacle
Number of Rows: 2
Mated Stacking Heights: 700 µm
Number of Circuits: 26
Orientation: Vertical
Contact Plating: Gold
Plating: Gold
Categories: Circular Connectors - Housings
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 959967-503304-2640
Product Name Circular Connectors - Circular Connectors - Housings - 503304-2640
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers