Molex Rectangular - Board to Board Connectors - 503304-1610 503304-1610

Description
Manufacturer: Molex, LLC Win Source Part Number: 197761-503304-1610 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 197761-503304-1610 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 503304-1610 - 197761-503304-1610 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 503304-1610
197761-503304-1610
Rectangular - Board to Board Connectors - 503304-1610 197761-503304-1610
Manufacturer: Molex, LLC Win Source Part Number: 197761-503304-1610 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.7mm Height Above Board: 0.027" (0.68mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 197761-503304-1610
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.027" (0.68mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-503304-1610
SMD Electronic Connector 308-503304-1610
Conn Board to Board RCP 16 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503304-1610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-503304-1610 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 16 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 503304-1610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-503304-1610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
503304-1610-Tr750 Molex - 28W0484 - Newark, An Avnet Company
Chicago, IL, United States
503304-1610-Tr750 Molex
28W0484
503304-1610-Tr750 Molex 28W0484
503304-1610-TR750

503304-1610-TR750

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197761-503304-1610 308-503304-1610 28W0484
Product Name Rectangular - Board to Board Connectors - 503304-1610 SMD Electronic Connector 503304-1610-Tr750 Molex
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data