Molex Connectors 503300-2910

Description
FFC & FPC Connectors 29P .25mm PITCH R/A SMT FRONT FLIP
Datasheet
Description
FFC & FPC Connectors 29P .25mm PITCH R/A SMT FRONT FLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 503300-2910 - ODG (Origin Data Global)
Shenzhen, China
Connectors
503300-2910
Connectors 503300-2910
FFC & FPC Connectors 29P .25mm PITCH R/A SMT FRONT FLIP

FFC & FPC Connectors 29P .25mm PITCH R/A SMT FRONT FLIP

Supplier's Site Datasheet
Connector, Fpc, 29Pos, 1Row, 0.25Mm; Pitch Spacing Molex - 05W7069 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 29Pos, 1Row, 0.25Mm; Pitch Spacing Molex
05W7069
Connector, Fpc, 29Pos, 1Row, 0.25Mm; Pitch Spacing Molex 05W7069
CONNECTOR, FPC, 29POS, 1ROW, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:Easy-On 503300 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 29POS, 1ROW, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:Easy-On 503300 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 503300-2910 05W7069
Product Name Connectors Connector, Fpc, 29Pos, 1Row, 0.25Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details