Molex Memory Connectors - PC Card Sockets - 5031820892 5031820892

Description
Manufacturer: Molex, LLC Win Source Part Number: 907051-5031820892 Series: 503182 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 503182 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907051-5031820892 Series: 503182 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 503182 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 5031820892 - 907051-5031820892 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 5031820892
907051-5031820892
Memory Connectors - PC Card Sockets - 5031820892 907051-5031820892
Manufacturer: Molex, LLC Win Source Part Number: 907051-5031820892 Series: 503182 Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 503182 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907051-5031820892
Series: 503182
Features: 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 503182
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1100
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907051-5031820892
Product Name Memory Connectors - PC Card Sockets - 5031820892
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details