Molex Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets 5031591200

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 12 Number of Positions Loaded: All Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 12 Number of Positions Loaded: All Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 503159 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 12 Number of Positions Loaded: All Pitch - Mating: 0.059" (1.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: CLIK-Mate 503159
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Cable/Wire
Number of Positions: 12
Number of Positions Loaded: All
Pitch - Mating: 0.059" (1.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102977-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details