Molex 1.5W/bsgldipstrecassy9Cktw/boswknkblack Rohs Compliant Molex 503159-0901

Description
1.5W/BSGLDIPSTRECASS Y9CKTW/BOSWKNKBLACK ROHS COMPLIANT: YES
Description
1.5W/BSGLDIPSTRECASS Y9CKTW/BOSWKNKBLACK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
1.5W/bsgldipstrecassy9Cktw/boswknkblack Rohs Compliant Molex - 77AH6263 - Newark, An Avnet Company
Chicago, IL, United States
1.5W/bsgldipstrecassy9Cktw/boswknkblack Rohs Compliant Molex
77AH6263
1.5W/bsgldipstrecassy9Cktw/boswknkblack Rohs Compliant Molex 77AH6263
1.5W/BSGLDIPSTRECASS Y9CKTW/BOSWKNKBLACK ROHS COMPLIANT: YES

1.5W/BSGLDIPSTRECASSY9CKTW/BOSWKNKBLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AH6263
Product Name 1.5W/bsgldipstrecassy9Cktw/boswknkblack Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details