Molex Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Connector Systems Molex 503159-0800

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Connector Systems Molex - 56R1383 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Connector Systems Molex
56R1383
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Connector Systems Molex 56R1383
WTB CONN, RCPT, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 8POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Pitch Spacing Molex - 39AH6351 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Pitch Spacing Molex
39AH6351
Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Pitch Spacing Molex 39AH6351
WTB CONN, RCPT, 8POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:CLIK-Mate 503159 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

WTB CONN, RCPT, 8POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:CLIK-Mate 503159 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503159-0800 56R1383 39AH6351
Product Name Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Connector Systems Molex Wtb Conn, Rcpt, 8Pos, 1Row, 1.5Mm; Pitch Spacing Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details