Molex 1.5W/bsgldipstrecassy6Cktw/boswknkblue Molex 503159-0604

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.5W/bsgldipstrecassy6Cktw/boswknkblue Molex - 90AJ3827 - Newark, An Avnet Company
Chicago, IL, United States
1.5W/bsgldipstrecassy6Cktw/boswknkblue Molex
90AJ3827
1.5W/bsgldipstrecassy6Cktw/boswknkblue Molex 90AJ3827
1.5W/BSGLDIPSTRECASS Y6CKTW/BOSWKNKBLUE

1.5W/BSGLDIPSTRECASSY6CKTW/BOSWKNKBLUE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 503159-0604 90AJ3827
Product Name 1.5W/bsgldipstrecassy6Cktw/boswknkblue Molex
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details