Molex 1.5W/bsgldipstrecassy6Cktw/boswknkbeige Rohs Compliant Molex 503159-0600

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.5W/bsgldipstrecassy6Cktw/boswknkbeige Rohs Compliant Molex - 30AC4999 - Newark, An Avnet Company
Chicago, IL, United States
1.5W/bsgldipstrecassy6Cktw/boswknkbeige Rohs Compliant Molex
30AC4999
1.5W/bsgldipstrecassy6Cktw/boswknkbeige Rohs Compliant Molex 30AC4999
1.5W/BSGLDIPSTRECASS Y6CKTW/BOSWKNKBEIGE ROHS COMPLIANT: YES

1.5W/BSGLDIPSTRECASSY6CKTW/BOSWKNKBEIGE ROHS COMPLIANT: YES

Supplier's Site
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex - 56R1381 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex
56R1381
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex 56R1381
WTB CONN, RCPT, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503159-0600 30AC4999 56R1381
Product Name 1.5W/bsgldipstrecassy6Cktw/boswknkbeige Rohs Compliant Molex Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details