Molex Wtb Conn, Rcpt, 5Pos, 1Row, 1.5Mm; Connector Systems Molex 503159-0500

Description
WTB CONN, RCPT, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes
Description
WTB CONN, RCPT, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Rcpt, 5Pos, 1Row, 1.5Mm; Connector Systems Molex - 56R1380 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 5Pos, 1Row, 1.5Mm; Connector Systems Molex
56R1380
Wtb Conn, Rcpt, 5Pos, 1Row, 1.5Mm; Connector Systems Molex 56R1380
WTB CONN, RCPT, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CLIK-Mate 503159 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
1.5W/bsgldipstrecassy5Cktw/boswknkbeige Molex - 44AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
1.5W/bsgldipstrecassy5Cktw/boswknkbeige Molex
44AJ7897
1.5W/bsgldipstrecassy5Cktw/boswknkbeige Molex 44AJ7897
1.5W/BSGLDIPSTRecAss y5CktW/BosWKnkBeige

1.5W/BSGLDIPSTRecAssy5CktW/BosWKnkBeige

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56R1380 44AJ7897
Product Name Wtb Conn, Rcpt, 5Pos, 1Row, 1.5Mm; Connector Systems Molex 1.5W/bsgldipstrecassy5Cktw/boswknkbeige Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5A-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details