Molex Wtb Conn, Rcpt, 30Pos, 2Row, 1.5Mm; Connector Systems Molex 503154-3090

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, 30Pos, 2Row, 1.5Mm; Connector Systems Molex - 78R2250 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 30Pos, 2Row, 1.5Mm; Connector Systems Molex
78R2250
Wtb Conn, Rcpt, 30Pos, 2Row, 1.5Mm; Connector Systems Molex 78R2250
WTB CONN, RCPT, 30POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 30POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 503154-3090 78R2250
Product Name Wtb Conn, Rcpt, 30Pos, 2Row, 1.5Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products