Connector
CONNECTOR, RCPT, 24POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:24Contacts;
CONNECTOR, RCPT, 24POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:24Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 503154-2490 | 26AH0820 |
| Product Name | Connector, Rcpt, 24Pos, 2Row, 1.5Mm; Connector Systems Molex | |
| Mounting | Surface Mount |