Molex Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex 503154-1690

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex - 26AH0819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex
26AH0819
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex 26AH0819
CONNECTOR, RCPT, 16POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex - 01AH8526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex
01AH8526
Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex 01AH8526
CONNECTOR, RCPT, 16POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 503154 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
1.5 W/b Dl St Recassy16Cktembstppkgbeige Molex - 78AC0272 - Newark, An Avnet Company
Chicago, IL, United States
1.5 W/b Dl St Recassy16Cktembstppkgbeige Molex
78AC0272
1.5 W/b Dl St Recassy16Cktembstppkgbeige Molex 78AC0272
1.5 W/B Dl ST RecAssy16CktEmbsTpPk gBeige

1.5 W/B Dl ST RecAssy16CktEmbsTpPkgBeige

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503154-1690 26AH0819 78AC0272
Product Name Connector, Rcpt, 16Pos, 2Row, 1.5Mm; Connector Systems Molex 1.5 W/b Dl St Recassy16Cktembstppkgbeige Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details