Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206880-5031492600
Number of Positions: 26
Pitch: 1.4986 mm
Color: Beige
Connector Type: Non-Gendered, Plug
Number of Rows: 2
Termination: Crimp
Fastening Type: Latch
Categories: Custom Parts
Alternative Parts (Cross-Reference): 503149-2600;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206880-5031492600 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 5031492600 |